Texas Instruments LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator LP3985IM5-3.3

Description
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator - LP3985IM5-3.3 - Texas Instruments
Dallas, TX, United States
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator
LP3985IM5-3.3
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator LP3985IM5-3.3
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37644-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37644-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37644-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37644-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37644-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37644-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3V 150mA SOT-23 LDO Voltage Regulator IC
776-LP3985IM5-3.3
3.3V 150mA SOT-23 LDO Voltage Regulator IC 776-LP3985IM5-3.3
3.3V LDO Regulator, 150mA, 60mV Dropout, SOT-23, 2% Acc Product overview: LP3985IM5-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IM5-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 60mV Dropout, SOT-23, 2% Acc Product overview: LP3985IM5-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IM5-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-3.3 - 093702-LP3985IM5-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-3.3
093702-LP3985IM5-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-3.3 093702-LP3985IM5-3.3
Manufacturer: Texas Instruments Win Source Part Number: 093702-LP3985IM5-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 150μA to 250μA PSRR: 50dB to 40dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 093702-LP3985IM5-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 250μA
PSRR: 50dB to 40dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Voltage Regulators - Linear - LP3985IM5-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3985IM5-3.3
Voltage Regulators - Linear LP3985IM5-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now
Voltage Regulators - Linear - LP3985IM5-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3985IM5-3.3
Voltage Regulators - Linear LP3985IM5-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3985IM5-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3985IM5-3.3
PMIC - Voltage Regulators - Linear LP3985IM5-3.3
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3985IM5-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3985IM5-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3985IM5-3.3
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3985IM5-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3985IM5-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3985IM5-3.3
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3985IM5-3.3
LDO Voltage Regulators LP3985IM5-3.3
LDO Voltage Regulators Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3985IM5-3.3 296-37644-1-ND 776-LP3985IM5-3.3 093702-LP3985IM5-3.3 LP3985IM5-3.3 LP3985IM5-3.3 LP3985IM5-3.3 LP3985IM5-3.3 LP3985IM5-3.3 LP3985IM5-3.3
Product Name LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 150mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3985IM5-3.3 Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details