IC REG LIN 2.5V/2.8V 150MA 8USMD Product overview: LP3986BL-2528 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986BL-2528 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 137474-LP3986BL-2528
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V, 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V, 2.8V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 130μA to 320μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-µSMD (1.57x1.57)
IC REG LIN 2.5V/2.8V 150MA 8USMD
IC REG LIN 2.5V/2.8V 150MA 8USMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP3986BL-2528 | 137474-LP3986BL-2528 | LP3986BL-2528TR-ND | LP3986BL-2528 | LP3986BL-2528 |
| Product Name | 2.5V 2.8V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3986BL-2528 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; VFBGA | Other; 8-DSBGA | Other; 8-TFBGA | ||
| Output Voltage | 2.8 volts | 2.5 to 2.8 volts | 2.5 to 2.8 volts | 2.5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.0600 volts | 0.1000 volts | 0.1000 volts | ||
| IQ | 7.50E-5 amps | 1.30E-4 amps |