IC REG LINEAR 1.8V 3A TO220-5 Product overview: LP3966ET-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3966ET-1.8/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 779858-LP3966ET-1.8/
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 3A
Family Name: LP3966
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA ~ 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.2V @ 3A
Alternative Parts (Cross-Reference): MIC37301-1.8YME; EZ1587CM-1.8 TR; G1084-18TU3Uf; RT9172N-18PM5;
Introduction Date: April 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
IC REG LINEAR 1.8V 3A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
IC REG LINEAR 1.8V 3A TO220-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LP3966ET-1.8/NOPB | 779858-LP3966ET-1.8/NOPB | LP3966ET-1.8/NOPB-ND | LP3966ET-1.8/NOPB | LP3966ET-1.8/NOPB | LP3966ET-1.8/NOPB |
| Product Name | 1.8V 3A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3966ET-1.8/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Low Dropout | Standard |