The LP5900SD-2.2/NOPB is a 150-mA ultra-low-noise LDO regulator for RF and analog circuits, requiring no bypass capacitor. It is packaged in a 6-pin WSON with an exposed thermal pad, measuring 2.50 mm × 2.20 mm nominally. It provides a fixed 2.2 V output with a ±2% tolerance, operates with an input voltage range of 2.5 V to 5.5 V, and supports a junction temperature range of −40°C to 125°C. The device has a typical dropout voltage of 80 mV, output noise of 6.5 μV RMS, and a PSRR of 75 dB at 1 kHz. Quiescent current is 25 μA when enabled and less than 1 μA when disabled. Thermal and short-circuit protection are integrated.
Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125
LP5900 150mA Ultralow-Noise LDO for RF and Analog Circuits Requires No Bypass Capacitor
Manufacturer: Texas Instruments
Win Source Part Number: 107015-LP5900SD-2.2/
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSON (2.2x2.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.2V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 50μA to 230μA
PSRR: 85dB to 40dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
150-mA, low-noise, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: LP5900SD-2.2/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900SD-2.2/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
IC REG LINEAR 2.2V 150MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
LDO Voltage Regulators 150mA Ultralow-Noise LDO for RF and Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125
IC REG LINEAR 2.2V 150MA 6WSON
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP5900SD-2.2/NOPB | LP5900SD-2.2/NOPB | 107015-LP5900SD-2.2/NOPB | 776-LP5900SD-2.2/NOPB | 296-LP5900SD-2.2/NOPBCT-ND | LP5900SD-2.2/NOPB | LP5900SD-2.2/NOPB | LP5900SD-2.2/NOPB | LP5900SD-2.2/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | PMIC - PMIC - Voltage Regulators - Linear - LP5900SD-2.2/NOPB | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,WSON | Other; WSON6 | Other; 6-WSON (2.2x2.5) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | Over Temperature, Short Circuit | Enable | |||||
| Output Voltage | 1.5 to 4.5 volts | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 to ? volts | 2.2 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |