IC REG LINEAR FIXED LDO REG
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3985IBPX-2.6 | LP3985IBPX-2.6 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage | 2.6 volts | 2.6 to ? volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| IQ | 1.50E-4 amps | 1.50E-4 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |