The LP3982 is a micropower, ultra-low-dropout, low-noise, 300-mA CMOS linear regulator available in fixed and adjustable voltage versions. This part is packaged in an 8-pin VSSOP with a body size of 3.00 mm × 3.00 mm. It operates with a 2.5-V to 6-V input range, delivers 300 mA output current, and has a typical dropout voltage of 120 mV at full load. The quiescent current is 90 µA typical, and shutdown current is 1 nA typical. Output voltage noise is 37 µV RMS (10 Hz to 100 kHz), and power supply rejection ratio is 60 dB typical. It includes overcurrent and overtemperature protection, and is stable with 2.2 µF ceramic output capacitors. The device is rated for operation from -40 °C to 85 °C.
Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 125121-LP3982IMM-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.22V @ 200mA
Operating Supply Current: 270μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
3V LDO Regulator, 300mA, 120mV Dropout, VSSOP Product overview: LP3982IMM-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982IMM-3.0/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
IC REG LINEAR 3V 300MA 8VSSOP
IC REG LINEAR 3V 300MA 8VSSOP
IC REG LINEAR 3V 300MA 8VSSOP
LDO Voltage Regulators Micropower, Ultra-Low-Dropout, Low-Noise, 300-mA CMOS Regulator 8-VSSOP -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3982IMM-3.0/NOPB | 125121-LP3982IMM-3.0/NOPB | 776-LP3982IMM-3.0/NOPB | LP3982IMM-3.0/NOPBCT-ND | LP3982IMM-3.0/NOPB | LP3982IMM-3.0/NOPB | LP3982IMM-3.0/NOPB | LP3982IMM-3.0/NOPB | LP3982IMM-3.0/NOPB |
| Product Name | LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3982IMM-3.0/NOPB | 3V 300mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; VSSOP,WSON | SSOP; Other; 8-VSSOP | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.25 to 6 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |