The LP3991 is a 300-mA low-dropout voltage regulator designed for post-regulation in battery-operated and handheld digital applications, with an input voltage range of 1.65 V to 4 V and output voltages from 0.8 V to 3 V. It is packaged in a 4-pin DSBGA (YZR) with a body size of 1.43 mm × 0.96 mm. The regulator features a 125-mV dropout at 300-mA load, 50-µA quiescent current at 1-mA load, 1% accuracy at room temperature, and thermal overload and short-circuit protection. It is stable with ceramic capacitors as small as 0402 size and operates from -40°C to +125°C. The device includes an enable pin for shutdown control and controlled inrush current up to 600 mA.
300mA Linear Voltage Regulator for Digital Applications 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 779881-LP3991TL-2.0/
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 4-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: LP3991
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 225μA
PSRR: 65dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 4-DSBGA
Voltage Input MAX: 4V
Voltage Dropout (Maximum): 0.16V @ 300mA
Alternative Parts (Cross-Reference): RP200Z191B-TR-F; RP200Z191D-TR-F; RP200Z201B-TR-F; RP200Z201D-TR-F;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
300-mA, low-dropout voltage regulator with enable 4-DSBGA Product overview: LP3991TL-2.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3991TL-2.0/NOP
Fixed Positive LDO Regulator, 2V, CMOS, PBGA4
IC REG LINEAR 2V 300MA 4DSBGA
IC REG LINEAR 2V 300MA 4DSBGA
LDO Voltage Regulators 300-mA LDO for Digital Applications 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1.01x1.29)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3991TL-2.0/NOPB | 296-LP3991TL-2.0/NOPBTR-ND | 779881-LP3991TL-2.0/NOPB | 776-LP3991TL-2.0/NOPB | LP3991TL-2.0/NOPB | LP3991TL-2.0/NOPB | LP3991TL-2.0/NOPB | LP3991TL-2.0/NOPB | LP3991TL-2.0/NOPB |
| Product Name | LP3991 300mA Linear Voltage Regulator for Digital Applications | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3991TL-2.0/NOPB | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | Other; DSBGA4 | Other; 4-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | |||||
| Output Voltage | 1.2 to 3 volts | 2 volts | 2 volts | 2 volts | 2 volts | 2 to ? volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |