The LP3991 is a 300-mA low-dropout regulator designed for digital applications, providing fixed output voltages from 0.8 V to 3 V with 1% accuracy at room temperature. It operates from an input voltage of 1.65 V to 4 V and features a 125-mV dropout at 300-mA load, 50-µA quiescent current at 1-mA load, and inrush current control limited to 600 mA. The device is stable with ceramic capacitors as small as 0402 size and includes thermal-overload and short-circuit protection. It is packaged in a 4-pin DSBGA with a body size of 1.43 mm × 0.96 mm and operates over a junction temperature range of -40°C to +125°C.
300mA Linear Voltage Regulator for Digital Applications 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
300-mA, low-dropout voltage regulator with enable 4-DSBGA Product overview: LP3991TL-1.7/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3991TL-1.7/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1056774-LP3991TL-1.7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 1.7V
Dropout Voltage-Max: 0.16V @ 300mA
Operating Supply Current: 100μA to 225μA
PSRR: 65dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
IC REG LINEAR 1.7V 300MA 4DSBGA
IC REG LINEAR 1.7V 300MA 4DSBGA
IC REG LINEAR 1.7V 300MA 4DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3991TL-1.7/NOPB | 296-LP3991TL-1.7/NOPBDKR-ND | 776-LP3991TL-1.7/NOPB | 1056774-LP3991TL-1.7/NOPB | LP3991TL-1.7/NOPB | 815-LP3991TL-1.7/NOPB | LP3991TL-1.7/NOPB | LP3991TL-1.7/NOPB |
| Product Name | LP3991 300mA Linear Voltage Regulator for Digital Applications | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3991TL-1.7/NOPB | Voltage Regulators - Linear | IC REG LINEAR 1.7V 300MA 4DSBGA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 4-WFBGA, DSBGA | Other; SMD/SMT | Other; 4-DSBGA | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | ||||
| Output Voltage | 1.2 to 3 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 to ? volts | 1.7 volts | 1.7 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |