Texas Instruments LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965EMPX-2.5/NOPB

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3965 is a 1.5A fast ultra low-dropout linear regulator available in SOT-223, SFM/TO-263, and TO-220 packages. It operates from a 2.5V to 7.0V input supply and offers preset output voltages from 1.2V to 5.0V with an accuracy of ±1.5% at room temperature and ±3.0% over all conditions. The device features a typical dropout voltage of 380mV at 1.5A load current and 5mA ground pin current at full load. It includes overtemperature and overcurrent protection, a shutdown mode with 15µA quiescent current, and a sense pin for improved load regulation. The junction temperature range is -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP3965 is a 1.5A fast ultra low-dropout linear regulator available in SOT-223, SFM/TO-263, and TO-220 packages. It operates from a 2.5V to 7.0V input supply and offers preset output voltages from 1.2V to 5.0V with an accuracy of ±1.5% at room temperature and ±3.0% over all conditions. The device features a typical dropout voltage of 380mV at 1.5A load current and 5mA ground pin current at full load. It includes overtemperature and overcurrent protection, a shutdown mode with 15µA quiescent current, and a sense pin for improved load regulation. The junction temperature range is -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator - LP3965EMPX-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator
LP3965EMPX-2.5/NOPB
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965EMPX-2.5/NOPB
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3965EMPX-2.5/NOPB - 105913-LP3965EMPX-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3965EMPX-2.5/NOPB
105913-LP3965EMPX-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3965EMPX-2.5/NOPB 105913-LP3965EMPX-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 105913-LP3965EMPX-2. 5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 105913-LP3965EMPX-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.5A Voltage Regulator IC
776-LP3965EMPX-2.5/NOPB
Low-Power 1.5A Voltage Regulator IC 776-LP3965EMPX-2.5/NOPB
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125 Product overview: LP3965EMPX-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965EMPX-2.5/N OPB can be used for catalog matching and distributor lookup.

1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125 Product overview: LP3965EMPX-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965EMPX-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3965EMPX-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3965EMPX-2.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3965EMPX-2.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3965EMPX-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3965EMPX-2.5/NOPB
PMIC - Voltage Regulators - Linear LP3965EMPX-2.5/NOPB
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3965EMPX-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3965EMPX-2.5/NOPB
Voltage Regulators - Linear LP3965EMPX-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3965EMPX-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3965EMPX-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3965EMPX-2.5/NOPB
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3965EMPX-2.5/NOPB 105913-LP3965EMPX-2.5/NOPB 776-LP3965EMPX-2.5/NOPB LP3965EMPX-2.5/NOPB-ND LP3965EMPX-2.5/NOPB LP3965EMPX-2.5/NOPB LP3965EMPX-2.5/NOPB
Product Name LP3965 1.5A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3965EMPX-2.5/NOPB Low-Power 1.5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; SOT-223-5 Other; SOT-223 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25792RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers