1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
IC REG LINEAR 1.8V 1.5A TO220-5
Manufacturer: Texas Instruments
Win Source Part Number: 779854-LP3965ET-1.8/
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP3965
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA ~ 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): AME8815BECS180Z; AME8815BECS180; RT9183H-18PM5; G975-180ADJF11U;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V 1.5A TO220-5
LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
IC REG LINEAR 1.8V 1.5A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LP3965ET-1.8/NOPB | LP3965ET-1.8/NOPB | 779854-LP3965ET-1.8/NOPB | LP3965ET-1.8/NOPB | LP3965ET-1.8/NOPB | LP3965ET-1.8/NOPB-ND | LP3965ET-1.8/NOPB |
Product Name | LP3965 1.5A Fast Ultra Low Dropout Linear Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - LP3965ET-1.8/NOPB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed | Fixed; Fixed | |||
Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Enable | Input Overcurrent Protection | |||
Output Voltage | 1.22 to 5 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | ||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |