Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125
2.8V LDO Regulator, 150mA, Low Noise, 5.5V In, 80mV Dropout Product overview: LP5900SDX-2.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900SDX-2.8/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 099548-LP5900SDX-2.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSON (2.2x2.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 50μA to 230μA
PSRR: 85dB to 40dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
IC REG LINEAR 2.8V 150MA 6WSON
IC REG LINEAR 2.8V 150MA 6WSON
IC REG LINEAR 2.8V 150MA 6WSON
LDO Voltage Regulators 150mA Ultralow-Noise LDO for RF and Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5900SDX-2.8/NOPB | 776-LP5900SDX-2.8/NOPB | 296-44694-2-ND | 099548-LP5900SDX-2.8/NOPB | LP5900SDX-2.8/NOPB | LP5900SDX-2.8/NOPB | LP5900SDX-2.8/NOPB | LP5900SDX-2.8/NOPB | LP5900SDX-2.8/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | 2.8V 150mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP5900SDX-2.8/NOPB | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WSON (2.2x2.5) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | |||||
| Output Voltage | 1.5 to 4.5 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |