Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP3984IMF-1.8 LP3984IMF-1.8

Description
Manufacturer: Texas Instruments Win Source Part Number: 071885-LP3984IMF-1.8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.12V @ 150mA Operating Supply Current: 125μA to 150μA PSRR: 60dB to 40dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071885-LP3984IMF-1.8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.12V @ 150mA Operating Supply Current: 125μA to 150μA PSRR: 60dB to 40dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3984IMF-1.8 - 071885-LP3984IMF-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3984IMF-1.8
071885-LP3984IMF-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3984IMF-1.8 071885-LP3984IMF-1.8
Manufacturer: Texas Instruments Win Source Part Number: 071885-LP3984IMF-1.8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.12V @ 150mA Operating Supply Current: 125μA to 150μA PSRR: 60dB to 40dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071885-LP3984IMF-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.12V @ 150mA
Operating Supply Current: 125μA to 150μA
PSRR: 60dB to 40dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3984IMF-1.8TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3984IMF-1.8TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3984IMF-1.8TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 150mA 6V SOT-23 LDO Voltage Regulator IC
776-LP3984IMF-1.8
1.8V 150mA 6V SOT-23 LDO Voltage Regulator IC 776-LP3984IMF-1.8
1.8V 150mA LDO Regulator, 1.2% Acc, 6V In, SOT-23 Product overview: LP3984IMF-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3984IMF-1.8 can be used for catalog matching and distributor lookup.

1.8V 150mA LDO Regulator, 1.2% Acc, 6V In, SOT-23 Product overview: LP3984IMF-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3984IMF-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP3984IMF-1.8 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.12V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.8V, 0.12V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3984IMF-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3984IMF-1.8
PMIC - Voltage Regulators - Linear LP3984IMF-1.8
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3984IMF-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3984IMF-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3984IMF-1.8
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP3984IMF-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3984IMF-1.8
Voltage Regulators - Linear LP3984IMF-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3984IMF-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3984IMF-1.8
Voltage Regulators - Linear LP3984IMF-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 071885-LP3984IMF-1.8 LP3984IMF-1.8TR-ND 776-LP3984IMF-1.8 LP3984IMF-1.8 LP3984IMF-1.8 LP3984IMF-1.8 LP3984IMF-1.8 LP3984IMF-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3984IMF-1.8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 150mA 6V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; TSOP5/6 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Active
Unlock Full Specs
to access all available technical data