Texas Instruments LP3964 800mA Fast Ultra Low Dropout Linear Regulator LP3964EMP-ADJ/NOPB

Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3964 800mA Fast Ultra Low Dropout Linear Regulator - LP3964EMP-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LP3964 800mA Fast Ultra Low Dropout Linear Regulator
LP3964EMP-ADJ/NOPB
LP3964 800mA Fast Ultra Low Dropout Linear Regulator LP3964EMP-ADJ/NOPB
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ/NOPB - 019842-LP3964EMP-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ/NOPB
019842-LP3964EMP-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ/NOPB 019842-LP3964EMP-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019842-LP3964EMP-ADJ /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 800mA Family Name: LP3964 Output Voltage: 1.216 V to 5.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.216V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): RC1117D; SC1541CS.TR; RP132H001D-T1-YE; RC1117DX; Introduction Date: June 18, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 019842-LP3964EMP-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Family Name: LP3964
Output Voltage: 1.216 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): RC1117D; SC1541CS.TR; RP132H001D-T1-YE; RC1117DX;
Introduction Date: June 18, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
800mA 7V 5V LDO Voltage Regulator IC
776-LP3964EMP-ADJ/NOPB
800mA 7V 5V LDO Voltage Regulator IC 776-LP3964EMP-ADJ/NOPB
800mA Adj LDO, 2.5-7V In, 1.215-5V Out, 1.5% Acc, SOT-223 Product overview: LP3964EMP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 7V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 7V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964EMP-ADJ/NO PB can be used for catalog matching and distributor lookup.

800mA Adj LDO, 2.5-7V In, 1.215-5V Out, 1.5% Acc, SOT-223 Product overview: LP3964EMP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 7V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 7V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964EMP-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3964EMP-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3964EMP-ADJ/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964EMP-ADJ/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3964EMP-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3964EMP-ADJ/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964EMP-ADJ/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3964EMP-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3964EMP-ADJ/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964EMP-ADJ/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3964EMP-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3964EMP-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964EMP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3964EMP-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP3964EMP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3964EMP-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3964EMP-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3964EMP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3964EMP-ADJ/NOPB
LDO Voltage Regulators LP3964EMP-ADJ/NOPB
LDO Voltage Regulators 800Ma Ultra-LDO

LDO Voltage Regulators 800Ma Ultra-LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3964EMP-ADJ/NOPB 019842-LP3964EMP-ADJ/NOPB 776-LP3964EMP-ADJ/NOPB LP3964EMP-ADJ/NOPBCT-ND LP3964EMP-ADJ/NOPB LP3964EMP-ADJ/NOPB LP3964EMP-ADJ/NOPB LP3964EMP-ADJ/NOPB
Product Name LP3964 800mA Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ/NOPB 800mA 7V 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; SOT-223-5 Other; SOT-223 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 1.22 volts 5 volts 1.22 to 5.1 volts 1.22 volts 1.22 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ25601RTWR - 849579-BQ25601RTWR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details