Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125
300mA 2.5V LDO Voltage Regulator, 6V In, 120uA Quiescent, MSOP Product overview: LP3981IMM-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 2.5V, 6V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 2.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981IMM-2.5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
IC REG LINEAR 2.5V 300MA 8VSSOP
IC REG LINEAR 2.5V 300MA 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3981IMM-2.5 | 776-LP3981IMM-2.5 | LP3981IMM-2.5TR-ND | LP3981IMM-2.5 | LP3981IMM-2.5 | LP3981IMM-2.5 |
| Product Name | LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator | 300mA 2.5V 6V MSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; VSSOP,WSON | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.5 to 3.3 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |