Manufacturer: Texas Instruments
Win Source Part Number: 1203872-LP3990TL-2.8
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.8V 150MA 4DSBGA Product overview: LP3990TL-2.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3990TL-2.8 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1.01x1.29)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1203872-LP3990TL-2.8 | 699-LP3990TL-2.8 | LP3990TL-2.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3990TL-2.8 | 2.8V 150MA LDO Voltage Regulator IC | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Bulk | Other; 4-WFBGA, DSBGA | |
| Output Voltage | 2.8 volts | 2.8 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | |
| VIN | 6 volts | ? to 6 volts |