Texas Instruments LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-3.3Q1

Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5907-Q1 is an automotive-grade low-dropout regulator offering 250 mA output current with ultra-low noise below 6.5 µV RMS and 82 dB PSRR at 1 kHz. It operates from 2.2 V to 5.5 V input, provides a fixed 3.3 V output, and is stable with 1 µF ceramic capacitors on both input and output. The device is available in a SOT-23 (5) package measuring 2.90 mm × 1.60 mm and is qualified to AEC-Q100 Grade 1 with a junction temperature range of -40°C to 125°C. It includes thermal overload and short-circuit protection, and requires no external noise bypass capacitor. Output voltage tolerance is ±2%.

Datasheet Summary
Powered by GS/AI

The LP5907-Q1 is an automotive-grade low-dropout regulator offering 250 mA output current with ultra-low noise below 6.5 µV RMS and 82 dB PSRR at 1 kHz. It operates from 2.2 V to 5.5 V input, provides a fixed 3.3 V output, and is stable with 1 µF ceramic capacitors on both input and output. The device is available in a SOT-23 (5) package measuring 2.90 mm × 1.60 mm and is qualified to AEC-Q100 Grade 1 with a junction temperature range of -40°C to 125°C. It includes thermal overload and short-circuit protection, and requires no external noise bypass capacitor. Output voltage tolerance is ±2%.

Suppliers

Company
Product
Description
Supplier Links
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907QMFX-3.3Q1 - Texas Instruments
Dallas, TX, United States
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907QMFX-3.3Q1
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-3.3Q1
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40365-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40365-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40365-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40365-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40365-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40365-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40365-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40365-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40365-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-3.3Q1 - 1203955-LP5907QMFX-3.3Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-3.3Q1
1203955-LP5907QMFX-3.3Q1
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-3.3Q1 1203955-LP5907QMFX-3.3Q1
Manufacturer: Texas Instruments Win Source Part Number: 1203955-LP5907QMFX-3 .3Q1 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 425μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.25V at 250mA Current - Quiescent (Iq): 25μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203955-LP5907QMFX-3.3Q1
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 425μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.25V at 250mA
Current - Quiescent (Iq): 25μA

Buy Now
Singapore, Singapore
Automotive Low-Power SOT-23 Voltage Regulator IC
776-LP5907QMFX-3.3Q1
Automotive Low-Power SOT-23 Voltage Regulator IC 776-LP5907QMFX-3.3Q1
Automotive, 250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 5-SOT-23 -40 to 125 Product overview: LP5907QMFX-3.3Q1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-3.3Q1 can be used for catalog matching and distributor lookup.

Automotive, 250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 5-SOT-23 -40 to 125 Product overview: LP5907QMFX-3.3Q1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-3.3Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907QMFX-3.3Q1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907QMFX-3.3Q1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907QMFX-3.3Q1
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP5907QMFX-3.3Q1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP5907QMFX-3.3Q1
Power Supply Chip >> Linear Voltage Regulators (LDO) LP5907QMFX-3.3Q1
90dB 250mA Fixed 3.3V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

90dB 250mA Fixed 3.3V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907QMFX-3.3Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907QMFX-3.3Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907QMFX-3.3Q1
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP5907QMFX-3.3Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907QMFX-3.3Q1
Voltage Regulators - Linear LP5907QMFX-3.3Q1
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
PMIC - Voltage Regulators - Linear - LP5907QMFX-3.3Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907QMFX-3.3Q1
PMIC - Voltage Regulators - Linear LP5907QMFX-3.3Q1
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907QMFX-3.3Q1 296-40365-2-ND 1203955-LP5907QMFX-3.3Q1 776-LP5907QMFX-3.3Q1 LP5907QMFX-3.3Q1 LP5907QMFX-3.3Q1 LP5907QMFX-3.3Q1 LP5907QMFX-3.3Q1 LP5907QMFX-3.3Q1
Product Name LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-3.3Q1 Automotive Low-Power SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit Enable Enable
Output Voltage 1.2 to 4.5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details