Texas Instruments LP3962 1.5A Fast Ultra Low Dropout Linear Regulator LP3962EMP-2.5/NOPB

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3962EMP-2.5/NOPB is a fast ultra-low dropout linear voltage regulator capable of delivering a guaranteed output current of 1.5A DC. It operates with an input voltage range of +2.5V to +7.0V and features an ultra-low dropout voltage, typically 38mV at 150mA load and 380mV at 1.5A load. The device has a low ground pin current of approximately 5mA at full load and a quiescent current of 15µA in shutdown mode. Output voltage accuracy is ±1.5% at room temperature, with multiple preset output voltage options available. The LP3962 includes an error flag that indicates output status, and it is designed to operate over a junction temperature range of -40°C to +125°C. The regulator is suitable for various applications, including microprocessor power supplies, bus terminators, and battery-powered devices. It is available in SOT-223, TO-263, and TO-220 packages, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The LP3962EMP-2.5/NOPB is a fast ultra-low dropout linear voltage regulator capable of delivering a guaranteed output current of 1.5A DC. It operates with an input voltage range of +2.5V to +7.0V and features an ultra-low dropout voltage, typically 38mV at 150mA load and 380mV at 1.5A load. The device has a low ground pin current of approximately 5mA at full load and a quiescent current of 15µA in shutdown mode. Output voltage accuracy is ±1.5% at room temperature, with multiple preset output voltage options available. The LP3962 includes an error flag that indicates output status, and it is designed to operate over a junction temperature range of -40°C to +125°C. The regulator is suitable for various applications, including microprocessor power supplies, bus terminators, and battery-powered devices. It is available in SOT-223, TO-263, and TO-220 packages, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator - LP3962EMP-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator
LP3962EMP-2.5/NOPB
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator LP3962EMP-2.5/NOPB
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
 - LP3962EMP-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, BICMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, BICMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-2.5/NOPB - 002685-LP3962EMP-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-2.5/NOPB
002685-LP3962EMP-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-2.5/NOPB 002685-LP3962EMP-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002685-LP3962EMP-2.5 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 002685-LP3962EMP-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48398-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48398-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48398-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48398-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48398-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48398-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48398-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48398-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48398-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now Datasheet
Singapore, Singapore
1.5A 2.5V LDO Voltage Regulator IC
776-LP3962EMP-2.5/NOPB
1.5A 2.5V LDO Voltage Regulator IC 776-LP3962EMP-2.5/NOPB
1.5A LDO 2.5V Fixed Output Voltage Regulator SOT-223 Product overview: LP3962EMP-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962EMP-2.5/NO PB can be used for catalog matching and distributor lookup.

1.5A LDO 2.5V Fixed Output Voltage Regulator SOT-223 Product overview: LP3962EMP-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962EMP-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3962EMP-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3962EMP-2.5/NOPB
Voltage Regulators - Linear LP3962EMP-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear - LP3962EMP-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3962EMP-2.5/NOPB
Voltage Regulators - Linear LP3962EMP-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now
PMIC - Voltage Regulators - Linear - LP3962EMP-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3962EMP-2.5/NOPB
PMIC - Voltage Regulators - Linear LP3962EMP-2.5/NOPB
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3962EMP-2.5/NOPB
LDO Voltage Regulators LP3962EMP-2.5/NOPB
LDO Voltage Regulators 1.5A Fast Ultra LDO Linear Reg

LDO Voltage Regulators 1.5A Fast Ultra LDO Linear Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3962EMP-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3962EMP-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3962EMP-2.5/NOPB
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3962EMP-2.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3962EMP-2.5/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3962EMP-2.5/NOPB
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3962EMP-2.5/NOPB LP3962EMP-2.5/NOPB 002685-LP3962EMP-2.5/NOPB 296-48398-1-ND 776-LP3962EMP-2.5/NOPB LP3962EMP-2.5/NOPB LP3962EMP-2.5/NOPB LP3962EMP-2.5/NOPB LP3962EMP-2.5/NOPB LP3962EMP-2.5/NOPB
Product Name LP3962 1.5A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-2.5/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 2.5V LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; SOT-223-5 Other; SOT-223-5 Other; TO-261-5, TO-261AB Other; SOT-223 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts 2.5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data