The LP5904 is a 200 mA linear regulator designed for RF and analog circuits, providing low noise and high PSRR without requiring a bypass capacitor. It operates with a 2.2 V to 5.5 V input voltage and offers fixed output voltages from 1.2 V to 4.4 V in 25 mV steps. The device is available in a 4-bump DSBGA package measuring 0.815 mm × 0.815 mm × 0.600 mm, with junction temperatures from -40°C to +125°C. It features a startup time of 85 µs, quiescent current of 11 µA, output noise of 6.5 µV RMS at 200 mA, and a typical dropout voltage of 95 mV. Thermal overload and short-circuit protection are included. The regulator is stable with 1.0 µF ceramic input and output capacitors.
LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP5904SPX-2.8/NOPB |
| Product Name | LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge |
| Output Voltage | 1.2 to 4.4 volts |
| IOUT | 0.2000 amps |