The LP3981ILDX-3.03/NOPB
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125
300-mA, high-accuracy, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: LP3981ILDX-3.03/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
LDO Voltage Regulators Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125
IC REG LINEAR 3.03V 300MA 6WSON
IC REG LINEAR 3.03V 300MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3981ILDX-3.03/NOPB | 776-LP3981ILDX-3.03/NOPB | 296-LP3981ILDX-3.03/NOPBTR-ND | LP3981ILDX-3.03/NOPB | LP3981ILDX-3.03/NOPB | LP3981ILDX-3.03/NOPB | LP3981ILDX-3.03/NOPB |
| Product Name | LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; VSSOP,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 2.5 to 3.3 volts | 3.03 volts | 3.03 volts | 3.03 volts | 3.03 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |