Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964EMPX-1.8

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3964EMPX-1.8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3964EMPX-1.8-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964EMPX-1.8-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMPX-1.8 - 071864-LP3964EMPX-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMPX-1.8
071864-LP3964EMPX-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMPX-1.8 071864-LP3964EMPX-1.8
Manufacturer: Texas Instruments Win Source Part Number: 071864-LP3964EMPX-1. 8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071864-LP3964EMPX-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
1.8V 800MA Voltage Regulator IC
776-LP3964EMPX-1.8
1.8V 800MA Voltage Regulator IC 776-LP3964EMPX-1.8
IC REG LIN 1.8V 800MA SOT223-5 Product overview: LP3964EMPX-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964EMPX-1.8 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 800MA SOT223-5 Product overview: LP3964EMPX-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964EMPX-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3964EMPX-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3964EMPX-1.8
PMIC - Voltage Regulators - Linear LP3964EMPX-1.8
IC REG LIN 1.8V 800MA SOT223-5

IC REG LIN 1.8V 800MA SOT223-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3964EMPX-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3964EMPX-1.8
Voltage Regulators - Linear LP3964EMPX-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3964EMPX-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3964EMPX-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3964EMPX-1.8
IC REG LIN 1.8V 800MA SOT223-5

IC REG LIN 1.8V 800MA SOT223-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3964EMPX-1.8-ND 071864-LP3964EMPX-1.8 776-LP3964EMPX-1.8 LP3964EMPX-1.8 LP3964EMPX-1.8 LP3964EMPX-1.8
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3964EMPX-1.8 1.8V 800MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; TO-261-5 Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data