Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125
Fixed Positive LDO Regulator, 2.6V, 0.1V Dropout, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Manufacturer: Texas Instruments
Win Source Part Number: 1203830-LP3985ITL-2.
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP3985
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA ~ 250μA
PSRR: 50dB ~ 40dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.1V @ 150mA
Alternative Parts (Cross-Reference): SiP21107DVP-26-E3; SiP21106DVP-26-E3; LP2985AB-27UK;
Introduction Date: July 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
150mA LDO Regulator, 2.6V Fixed Output, 60mV Dropout, 6V Vin Product overview: LP3985ITL-2.6/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 2.6V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 2.6V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985ITL-2.6/NO
IC REG LINEAR 2.6V 150MA 5DSBGA
IC REG LINEAR 2.6V 150MA 5DSBGA
LDO Voltage Regulators Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.6V 150MA 5DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3985ITL-2.6/NOPB | LP3985ITL-2.6/NOPB | LP3985ITL-2.6/NOPBCT-ND | 1203830-LP3985ITL-2.6/NOPB | 776-LP3985ITL-2.6/NOPB | LP3985ITL-2.6/NOPB | 815-LP3985ITL-2.6/NOPB | LP3985ITL-2.6/NOPB | LP3985ITL-2.6/NOPB | LP3985ITL-2.6/NOPB |
| Product Name | LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3985ITL-2.6/NOPB | 150mA 2.6V 6V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 2.6V 150MA 5DSBGA | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,SOT-23 | Other; DSBGA5 | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 2.5 to 5 volts | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 to ? volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |