Texas Instruments LP3964 800mA Fast Ultra Low Dropout Linear Regulator LP3964ES-ADJ

Description
800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3964 800mA Fast Ultra Low Dropout Linear Regulator - LP3964ES-ADJ - Texas Instruments
Dallas, TX, United States
LP3964 800mA Fast Ultra Low Dropout Linear Regulator
LP3964ES-ADJ
LP3964 800mA Fast Ultra Low Dropout Linear Regulator LP3964ES-ADJ
800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-ADJ - 083566-LP3964ES-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-ADJ
083566-LP3964ES-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-ADJ 083566-LP3964ES-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 083566-LP3964ES-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 800mA Output Voltage: 1.216 V to 5.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.216V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 083566-LP3964ES-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Output Voltage: 1.216 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3964ES-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3964ES-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964ES-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
800MA Voltage Regulator IC
776-LP3964ES-ADJ
800MA Voltage Regulator IC 776-LP3964ES-ADJ
IC REG LIN POS ADJ 800MA DDPAK Product overview: LP3964ES-ADJ from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964ES-ADJ can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 800MA DDPAK Product overview: LP3964ES-ADJ from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964ES-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3964ES-ADJ
LDO Voltage Regulators LP3964ES-ADJ
LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3964ES-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3964ES-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3964ES-ADJ
IC REG LIN POS ADJ 800MA DDPAK

IC REG LIN POS ADJ 800MA DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3964ES-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3964ES-ADJ
PMIC - Voltage Regulators - Linear LP3964ES-ADJ
IC REG LIN POS ADJ 800MA DDPAK

IC REG LIN POS ADJ 800MA DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3964ES-ADJ 083566-LP3964ES-ADJ LP3964ES-ADJ-ND 776-LP3964ES-ADJ LP3964ES-ADJ LP3964ES-ADJ LP3964ES-ADJ
Product Name LP3964 800mA Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-ADJ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 800MA Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Bulk TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 1.22 volts 1.22 to 5.1 volts 1.22 volts 1.22 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZR-G2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details