Manufacturer: Texas Instruments
Win Source Part Number: 071897-LP3986TLX-252
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V, 2.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V, 2.8V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 130μA to 320μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA8, 0.600 MM HEIGHT, MICRO, BUMP, SMD-8 Product overview: LP3986TLX-2528 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3986TLX-2528 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 071897-LP3986TLX-2528 | 699-LP3986TLX-2528 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3986TLX-2528 | Dual SMD LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-DSBGA | |
| Special Features | Input Overcurrent Protection; Enable |