Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-5.0 LP3963ES-5.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 071859-LP3963ES-5.0 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.8V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071859-LP3963ES-5.0 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.8V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-5.0 - 071859-LP3963ES-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-5.0
071859-LP3963ES-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-5.0 071859-LP3963ES-5.0
Manufacturer: Texas Instruments Win Source Part Number: 071859-LP3963ES-5.0 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.8V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071859-LP3963ES-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.8V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
5V 1.2V LDO Voltage Regulator IC
699-LP3963ES-5.0
5V 1.2V LDO Voltage Regulator IC 699-LP3963ES-5.0
5V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LP3963ES-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3963ES-5.0 can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LP3963ES-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3963ES-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 071859-LP3963ES-5.0 699-LP3963ES-5.0
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3963ES-5.0 5V 1.2V LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data