The LP3999 is a low noise 150mA voltage regulator designed for RF and analog applications in portable battery-powered devices. It is available in a 5-pin DSBGA package and operates over a junction temperature range of -40°C to +125°C. The device provides a fixed 3.3V output voltage, has a typical dropout voltage of 60mV at 150mA load, and produces 10μVrms output noise over 10Hz to 100kHz. It is stable with a 1μF ceramic output capacitor, features a logic-controlled enable pin, and draws virtually zero quiescent current when disabled. Internal protection includes thermal overload and short-circuit detection.
Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125
3.3V 150mA LDO Voltage Regulator, Low Noise, 60mV Dropout, 5-DSBGA Product overview: LP3999ITL-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3999ITL-3.3/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Manufacturer: Texas Instruments
Win Source Part Number: 113812-LP3999ITL-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 200μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.5x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
LDO Voltage Regulators 150Ma CMOS LDO W/ Active Shutdown
IC REG LINEAR 3.3V 150MA 5DSBGA
IC REG LINEAR 3.3V 150MA 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3999ITL-3.3/NOPB | 776-LP3999ITL-3.3/NOPB | LP3999ITL-3.3/NOPBCT-ND | 113812-LP3999ITL-3.3/NOPB | LP3999ITL-3.3/NOPB | LP3999ITL-3.3/NOPB | LP3999ITL-3.3/NOPB | LP3999ITL-3.3/NOPB |
| Product Name | LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. | 3.3V 150mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-3.3/NOPB | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; 5-WFBGA, DSBGA | Other; 5-DSBGA | Other; 5-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | ||||
| Output Voltage | 1.5 to 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |