The LP5904 is a linear regulator designed for RF and analog circuits, providing 200 mA output current with ultra-low noise of 6.5 µVRMS and requiring no bypass capacitor. It operates from a 2.2 V to 5.5 V input, offers output voltages in 25 mV steps including 3.1 V, and features a 95 mV typical dropout voltage, 11 µA quiescent current, and an 85 µs startup time. The device is available in a 4-bump DSBGA package measuring 0.815 mm × 0.815 mm × 0.600 mm, and supports a junction temperature range of -40°C to +125°C. Thermal and short-circuit protection are integrated.
LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP5904SP-3.1/NOPB |
| Product Name | LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge |
| Output Voltage | 1.2 to 4.4 volts |
| IOUT | 0.2000 amps |