Texas Instruments LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-3.8Q1

Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5907-Q1 is an automotive-grade 250-mA ultra-low-noise low-dropout regulator with a fixed output voltage of 3.8 V, designed for applications such as ADAS cameras, infotainment, and telematic systems. It operates with a 2.2-V to 5.5-V input range and is stable with 1-µF ceramic capacitors on both input and output. The device is packaged in a 5-pin SOT-23 format measuring 2.90 mm × 1.60 mm and meets AEC-Q100 qualification for operation from -40°C to 125°C. It features low output noise of less than 6.5 µV RMS, a 2% output voltage tolerance, and thermal and short-circuit protection. The enable pin supports automatic output discharge, and the output capacitor can be placed up to 10 cm from the device.

Datasheet Summary
Powered by GS/AI

The LP5907-Q1 is an automotive-grade 250-mA ultra-low-noise low-dropout regulator with a fixed output voltage of 3.8 V, designed for applications such as ADAS cameras, infotainment, and telematic systems. It operates with a 2.2-V to 5.5-V input range and is stable with 1-µF ceramic capacitors on both input and output. The device is packaged in a 5-pin SOT-23 format measuring 2.90 mm × 1.60 mm and meets AEC-Q100 qualification for operation from -40°C to 125°C. It features low output noise of less than 6.5 µV RMS, a 2% output voltage tolerance, and thermal and short-circuit protection. The enable pin supports automatic output discharge, and the output capacitor can be placed up to 10 cm from the device.

Suppliers

Company
Product
Description
Supplier Links
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907QMFX-3.8Q1 - Texas Instruments
Dallas, TX, United States
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907QMFX-3.8Q1
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-3.8Q1
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40366-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40366-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40366-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40366-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40366-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40366-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40366-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40366-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40366-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.8V 250mA SOT-23 LDO Voltage Regulator IC
776-LP5907QMFX-3.8Q1
3.8V 250mA SOT-23 LDO Voltage Regulator IC 776-LP5907QMFX-3.8Q1
3.8V 250mA LDO, Low Noise, High PSRR, SOT-23-5 Product overview: LP5907QMFX-3.8Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-3.8Q1 can be used for catalog matching and distributor lookup.

3.8V 250mA LDO, Low Noise, High PSRR, SOT-23-5 Product overview: LP5907QMFX-3.8Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-3.8Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP5907QMFX-3.8Q1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.8V, 0.25V Dropout, PDSO5

Fixed Positive LDO Regulator, 3.8V, 0.25V Dropout, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-3.8Q1 - 877966-LP5907QMFX-3.8Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-3.8Q1
877966-LP5907QMFX-3.8Q1
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-3.8Q1 877966-LP5907QMFX-3.8Q1
Manufacturer: Texas Instruments Win Source Part Number: 877966-LP5907QMFX-3. 8Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: LP5907 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40366-2, LP5907QMFX-3.8Q1-ND, 296-40366-1, 296-40366-6, -296-40366-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877966-LP5907QMFX-3.8Q1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP5907
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40366-2, LP5907QMFX-3.8Q1-ND, 296-40366-1, 296-40366-6, -296-40366-1-ND

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5907QMFX-3.8Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907QMFX-3.8Q1
PMIC - Voltage Regulators - Linear LP5907QMFX-3.8Q1
IC REG LINEAR 3.8V 250MA SOT23-5

IC REG LINEAR 3.8V 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907QMFX-3.8Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907QMFX-3.8Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907QMFX-3.8Q1
IC REG LINEAR 3.8V 250MA SOT23-5

IC REG LINEAR 3.8V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907QMFX-3.8Q1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907QMFX-3.8Q1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907QMFX-3.8Q1
IC REG LINEAR 3.8V 250MA SOT23-5

IC REG LINEAR 3.8V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5907QMFX-3.8Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907QMFX-3.8Q1
Voltage Regulators - Linear LP5907QMFX-3.8Q1
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907QMFX-3.8Q1 296-40366-2-ND 776-LP5907QMFX-3.8Q1 LP5907QMFX-3.8Q1 877966-LP5907QMFX-3.8Q1 LP5907QMFX-3.8Q1 LP5907QMFX-3.8Q1 LP5907QMFX-3.8Q1 LP5907QMFX-3.8Q1
Product Name LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.8V 250mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-3.8Q1 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit Enable
Output Voltage 1.2 to 4.5 volts 3.8 volts 3.8 volts 3.8 volts 3.8 volts 3.8 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
TSSOP Power Management IC - 713-BQ20Z655DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 1.80E-5 amps
View Details
2 suppliers