Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3962ET-1.8

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3962ET-1.8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3962ET-1.8-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3962ET-1.8-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A TO220 Voltage Regulator IC
776-LP3962ET-1.8
1.8V 1.5A TO220 Voltage Regulator IC 776-LP3962ET-1.8
IC REG LINEAR 1.8V 1.5A TO220-5 Product overview: LP3962ET-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962ET-1.8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A TO220-5 Product overview: LP3962ET-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962ET-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3962ET-1.8 - 1056687-LP3962ET-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3962ET-1.8
1056687-LP3962ET-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3962ET-1.8 1056687-LP3962ET-1.8
Manufacturer: Texas Instruments Win Source Part Number: 1056687-LP3962ET-1.8 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056687-LP3962ET-1.8
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - LP3962ET-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3962ET-1.8
Voltage Regulators - Linear LP3962ET-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3962ET-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3962ET-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3962ET-1.8
IC REG LINEAR 1.8V 1.5A TO220-5

IC REG LINEAR 1.8V 1.5A TO220-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3962ET-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3962ET-1.8
PMIC - Voltage Regulators - Linear LP3962ET-1.8
IC REG LINEAR 1.8V 1.5A TO220-5

IC REG LINEAR 1.8V 1.5A TO220-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3962ET-1.8-ND 776-LP3962ET-1.8 1056687-LP3962ET-1.8 LP3962ET-1.8 LP3962ET-1.8 LP3962ET-1.8
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1.5A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3962ET-1.8 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data