Texas Instruments LP3966 3A Fast Ultra Low Dropout Linear Regulator LP3966ESX-2.5

Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3966 3A Fast Ultra Low Dropout Linear Regulator - LP3966ESX-2.5 - Texas Instruments
Dallas, TX, United States
LP3966 3A Fast Ultra Low Dropout Linear Regulator
LP3966ESX-2.5
LP3966 3A Fast Ultra Low Dropout Linear Regulator LP3966ESX-2.5
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3966ESX-2.5 - 071874-LP3966ESX-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3966ESX-2.5
071874-LP3966ESX-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP3966ESX-2.5 071874-LP3966ESX-2.5
Manufacturer: Texas Instruments Win Source Part Number: 071874-LP3966ESX-2.5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.8V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071874-LP3966ESX-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.8V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP3966ESX-2.5
Voltage Regulator IC 776-LP3966ESX-2.5
3-A, high-accuracy, low-dropout voltage regulator with power good & enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3966ESX-2.5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3966ESX-2.5 can be used for catalog matching and distributor lookup.

3-A, high-accuracy, low-dropout voltage regulator with power good & enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3966ESX-2.5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3966ESX-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3966ESX-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3966ESX-2.5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3966ESX-2.5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3966ESX-2.5
LDO Voltage Regulators LP3966ESX-2.5
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3966ESX-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3966ESX-2.5
PMIC - Voltage Regulators - Linear LP3966ESX-2.5
IC REG LIN 2.5V 3A DDPAK/TO263-5

IC REG LIN 2.5V 3A DDPAK/TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3966ESX-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3966ESX-2.5
Voltage Regulators - Linear LP3966ESX-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3966ESX-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3966ESX-2.5
Voltage Regulators - Linear LP3966ESX-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3966ESX-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3966ESX-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3966ESX-2.5
IC REG LIN 2.5V 3A DDPAK/TO263-5

IC REG LIN 2.5V 3A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3966ESX-2.5 071874-LP3966ESX-2.5 776-LP3966ESX-2.5 LP3966ESX-2.5TR-ND LP3966ESX-2.5 LP3966ESX-2.5 LP3966ESX-2.5 LP3966ESX-2.5 LP3966ESX-2.5
Product Name LP3966 3A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3966ESX-2.5 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 to ? volts 2.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial 4.5V Power Management IC - 713-BQ27426YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details