The LP5900SDX-2.7/NOPB is a 150-mA ultra-low-noise low-dropout regulator designed for RF and analog circuits, requiring no bypass capacitor. It operates with an input voltage range of 2.5 V to 5.5 V and provides a fixed output voltage of 2.7 V. The device is housed in a 6-pin WSON package with an exposed thermal pad, measuring 2.50 mm × 2.20 mm nominally. It features a quiescent current of 25 μA when enabled, less than 1 μA when disabled, and a start-up time of 150 μs. The regulator supports a junction temperature range of −40°C to 125°C, offers 6.5 μV RMS output noise, and maintains a PSRR of 75 dB at 1 kHz. Thermal overload and short-circuit protection are integrated. Stability is achieved with 0.47-μF ceramic capacitors at input and output.
Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1203934-LP5900SDX-2.
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP5900
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 230μA
PSRR: 85dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (2.2x2.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 150mA
Alternative Parts (Cross-Reference): MAX4833ETT28BD2-T; MAX4835ETT28BD2-T; MAX4833ETT28BD3-T;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
150-mA, low-noise, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: LP5900SDX-2.7/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900SDX-2.7/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
IC REG LINEAR 2.7V 150MA 6WSON
IC REG LINEAR 2.7V 150MA 6WSON
LDO Voltage Regulators 150mA Ultralow-Noise LDO for RF and Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125
IC REG LINEAR 2.7V 150MA 6WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5900SDX-2.7/NOPB | 296-LP5900SDX-2.7/NOPBTR-ND | 1203934-LP5900SDX-2.7/NOPB | 776-LP5900SDX-2.7/NOPB | LP5900SDX-2.7/NOPB | 815-LP5900SDX-2.7/NOPB | LP5900SDX-2.7/NOPB | LP5900SDX-2.7/NOPB | LP5900SDX-2.7/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP5900SDX-2.7/NOPB | Low-Power Voltage Regulator IC | Voltage Regulators - Linear | IC REG LINEAR 2.7V 150MA 6WSON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | |||||
| Output Voltage | 1.5 to 4.5 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 to ? volts | 2.7 volts | 2.7 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |