Fixed Positive LDO Regulator, 2.85V, 0.1V Dropout, CMOS, PBGA5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.5x1.2)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3987ITL-2.85 | LP3987ITL-2.85 |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; BGA5 | Other; 5-WFBGA, DSBGA |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.85 to ? volts |