IC REG LINEAR 2.8V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3985IBP-2.8 | LP3985IBP-2.8 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.1500 amps | 0.1500 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 5-WFBGA, DSBGA | |
| Life Cycle Stage | Removed; Obsolete |