Texas Instruments Dual SMD LDO Voltage Regulator IC LP3986TLX-3333

Description
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA8, 0.600 MM HEIGHT, MICRO, BUMP, SMD-8 Product overview: LP3986TLX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3986TLX-3333 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA8, 0.600 MM HEIGHT, MICRO, BUMP, SMD-8 Product overview: LP3986TLX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3986TLX-3333 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD LDO Voltage Regulator IC
699-LP3986TLX-3333
Dual SMD LDO Voltage Regulator IC 699-LP3986TLX-3333
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA8, 0.600 MM HEIGHT, MICRO, BUMP, SMD-8 Product overview: LP3986TLX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3986TLX-3333 can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA8, 0.600 MM HEIGHT, MICRO, BUMP, SMD-8 Product overview: LP3986TLX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3986TLX-3333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3986TLX-3333 - 071903-LP3986TLX-3333 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3986TLX-3333
071903-LP3986TLX-3333
PMIC - PMIC - Voltage Regulators - Linear - LP3986TLX-3333 071903-LP3986TLX-3333
Manufacturer: Texas Instruments Win Source Part Number: 071903-LP3986TLX-333 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DSBGA Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 130μA to 320μA PSRR: 60dB to 50dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071903-LP3986TLX-3333
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 130μA to 320μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3986TLX-3333 071903-LP3986TLX-3333
Product Name Dual SMD LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3986TLX-3333
Dropout Voltage 1.00E-4 volts 0.1000 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data