Texas Instruments SMD 2.6V 0.15V LDO Voltage Regulator IC LP3988ITLX-2.6

Description
2.6V FIXED POSITIVE LDO REGULATOR, 0.15V DROPOUT, PBGA5, MICRO, BUMP, SMD-5 Product overview: LP3988ITLX-2.6 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.6V, 0.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.6V, 0.15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988ITLX-2.6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.6V FIXED POSITIVE LDO REGULATOR, 0.15V DROPOUT, PBGA5, MICRO, BUMP, SMD-5 Product overview: LP3988ITLX-2.6 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.6V, 0.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.6V, 0.15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988ITLX-2.6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.6V 0.15V LDO Voltage Regulator IC
699-LP3988ITLX-2.6
SMD 2.6V 0.15V LDO Voltage Regulator IC 699-LP3988ITLX-2.6
2.6V FIXED POSITIVE LDO REGULATOR, 0.15V DROPOUT, PBGA5, MICRO, BUMP, SMD-5 Product overview: LP3988ITLX-2.6 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.6V, 0.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.6V, 0.15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988ITLX-2.6 can be used for catalog matching and distributor lookup.

2.6V FIXED POSITIVE LDO REGULATOR, 0.15V DROPOUT, PBGA5, MICRO, BUMP, SMD-5 Product overview: LP3988ITLX-2.6 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.6V, 0.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.6V, 0.15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3988ITLX-2.6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3988ITLX-2.6 - 206525-LP3988ITLX-2.6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3988ITLX-2.6
206525-LP3988ITLX-2.6
PMIC - PMIC - Voltage Regulators - Linear - LP3988ITLX-2.6 206525-LP3988ITLX-2.6
Manufacturer: Texas Instruments Win Source Part Number: 206525-LP3988ITLX-2. 6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.08V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Output Voltage: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 120μA to 200μA PSRR: 65dB to 45dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 206525-LP3988ITLX-2.6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 2.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 120μA to 200μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3988ITLX-2.6 206525-LP3988ITLX-2.6
Product Name SMD 2.6V 0.15V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3988ITLX-2.6
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.6 volts 2.6 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.0800 volts 0.1500 volts
IQ 1.20E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 7106322 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details