Texas Instruments LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. LP3999ITLX-2.8/NOPB

Description
Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125
Request a Quote
Description
Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3999 is a low noise 150mA voltage regulator designed for RF and analog applications, available in a 5-pin DSBGA package with dimensions compliant with the YZR0005 package drawing. It operates over a junction temperature range of -40°C to +125°C, supports an input voltage range of 2.5V to 6.0V, delivers a fixed output voltage of 2.8V, and maintains a typical dropout voltage of 60mV at 150mA load. The regulator is stable with a 1µF ceramic output capacitor, features logic-controlled enable with fast turn-on time of 140µs, and exhibits 10µVrms output noise over 10Hz to 100kHz. Quiescent current is virtually zero when disabled, and internal protection includes thermal overload and short-circuit current limits. The device meets RoHS standards and has a moisture sensitivity level of 1 with a peak reflow temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The LP3999 is a low noise 150mA voltage regulator designed for RF and analog applications, available in a 5-pin DSBGA package with dimensions compliant with the YZR0005 package drawing. It operates over a junction temperature range of -40°C to +125°C, supports an input voltage range of 2.5V to 6.0V, delivers a fixed output voltage of 2.8V, and maintains a typical dropout voltage of 60mV at 150mA load. The regulator is stable with a 1µF ceramic output capacitor, features logic-controlled enable with fast turn-on time of 140µs, and exhibits 10µVrms output noise over 10Hz to 100kHz. Quiescent current is virtually zero when disabled, and internal protection includes thermal overload and short-circuit current limits. The device meets RoHS standards and has a moisture sensitivity level of 1 with a peak reflow temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. - LP3999ITLX-2.8/NOPB - Texas Instruments
Dallas, TX, United States
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications.
LP3999ITLX-2.8/NOPB
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. LP3999ITLX-2.8/NOPB
Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125

Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP3999ITLX-2.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP3999ITLX-2.8/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP3999ITLX-2.8/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
 - LP3999ITLX-2.8/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications.

LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITLX-2.8/NOPB - 1056798-LP3999ITLX-2.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITLX-2.8/NOPB
1056798-LP3999ITLX-2.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITLX-2.8/NOPB 1056798-LP3999ITLX-2.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056798-LP3999ITLX-2 .8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 150μA to 200μA PSRR: 60dB to 50dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056798-LP3999ITLX-2.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 200μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP3999ITLX-2.8/NOPB
Voltage Regulator IC 776-LP3999ITLX-2.8/NOPB
150-mA, low-noise, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: LP3999ITLX-2.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3999ITLX-2.8/N OPB can be used for catalog matching and distributor lookup.

150-mA, low-noise, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: LP3999ITLX-2.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3999ITLX-2.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3999ITLX-2.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3999ITLX-2.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3999ITLX-2.8/NOPB
IC REG LINEAR 2.8V 150MA 5DSBGA

IC REG LINEAR 2.8V 150MA 5DSBGA

Supplier's Site
Voltage Regulators - Linear - LP3999ITLX-2.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3999ITLX-2.8/NOPB
Voltage Regulators - Linear LP3999ITLX-2.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now
PMIC - Voltage Regulators - Linear - LP3999ITLX-2.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3999ITLX-2.8/NOPB
PMIC - Voltage Regulators - Linear LP3999ITLX-2.8/NOPB
IC REG LINEAR 2.8V 150MA 5DSBGA

IC REG LINEAR 2.8V 150MA 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3999ITLX-2.8/NOPB
LDO Voltage Regulators LP3999ITLX-2.8/NOPB
LDO Voltage Regulators Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125

LDO Voltage Regulators Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3999ITLX-2.8/NOPB 296-LP3999ITLX-2.8/NOPBTR-ND LP3999ITLX-2.8/NOPB 1056798-LP3999ITLX-2.8/NOPB 776-LP3999ITLX-2.8/NOPB LP3999ITLX-2.8/NOPB LP3999ITLX-2.8/NOPB LP3999ITLX-2.8/NOPB LP3999ITLX-2.8/NOPB
Product Name LP3999 Low Noise 150mA Voltage Regulator for RF/Analog Applications. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3999ITLX-2.8/NOPB Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 5-WFBGA, DSBGA Other; DSBGA5 Other; 5-DSBGA Other; 5-WFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit Enable Enable
Output Voltage 1.5 to 3.3 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25125YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details