Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-1.5 LP3999ITL-1.5

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203896-LP3999ITL-1. 5 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203896-LP3999ITL-1. 5 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-1.5 - 1203896-LP3999ITL-1.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-1.5
1203896-LP3999ITL-1.5
PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-1.5 1203896-LP3999ITL-1.5
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203896-LP3999ITL-1. 5 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203896-LP3999ITL-1.5
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-LP3999ITL-1.5
LDO Voltage Regulator IC 699-LP3999ITL-1.5
IC REG LINEAR FIXED POS LDO REG Product overview: LP3999ITL-1.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3999ITL-1.5 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED POS LDO REG Product overview: LP3999ITL-1.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3999ITL-1.5 can be used for catalog matching and distributor lookup.

Supplier's Site
 - LP3999ITL-1.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, PBGA5

Fixed Positive LDO Regulator, 1.5V, PBGA5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3999ITL-1.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3999ITL-1.5
Voltage Regulators - Linear LP3999ITL-1.5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1203896-LP3999ITL-1.5 699-LP3999ITL-1.5 LP3999ITL-1.5 LP3999ITL-1.5
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-1.5 LDO Voltage Regulator IC Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; BGA5 Other; 5-WFBGA, DSBGA
Output Voltage 1.5 volts 1.5 to ? volts
IOUT 0.1500 amps 0.1500 amps
VIN 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details