Texas Instruments LP3964 800mA Fast Ultra Low Dropout Linear Regulator LP3964ES-2.5/NOPB

Description
800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3964 800mA Fast Ultra Low Dropout Linear Regulator - LP3964ES-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3964 800mA Fast Ultra Low Dropout Linear Regulator
LP3964ES-2.5/NOPB
LP3964 800mA Fast Ultra Low Dropout Linear Regulator LP3964ES-2.5/NOPB
800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-2.5/NOPB - 128894-LP3964ES-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-2.5/NOPB
128894-LP3964ES-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-2.5/NOPB 128894-LP3964ES-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 128894-LP3964ES-2.5/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 2.5V Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 128894-LP3964ES-2.5/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 2.5V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
 - LP3964ES-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Supplier's Site Datasheet
 - LP3964ES-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3964ES-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3964ES-2.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964ES-2.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
2.5V 800mA LDO Voltage Regulator IC
776-LP3964ES-2.5/NOPB
2.5V 800mA LDO Voltage Regulator IC 776-LP3964ES-2.5/NOPB
2.5V 800mA LDO Voltage Regulator, TO-263, 1.5% Accuracy Product overview: LP3964ES-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964ES-2.5/NOP B can be used for catalog matching and distributor lookup.

2.5V 800mA LDO Voltage Regulator, TO-263, 1.5% Accuracy Product overview: LP3964ES-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964ES-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3964ES-2.5/NOPB
LDO Voltage Regulators LP3964ES-2.5/NOPB
LDO Voltage Regulators 800Ma Ultra-LDO

LDO Voltage Regulators 800Ma Ultra-LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3964ES-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3964ES-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3964ES-2.5/NOPB
IC REG LINEAR 2.5V 800MA DDPAK

IC REG LINEAR 2.5V 800MA DDPAK

Supplier's Site
Voltage Regulators - Linear - LP3964ES-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3964ES-2.5/NOPB
Voltage Regulators - Linear LP3964ES-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now
PMIC - Voltage Regulators - Linear - LP3964ES-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3964ES-2.5/NOPB
PMIC - Voltage Regulators - Linear LP3964ES-2.5/NOPB
IC REG LINEAR 2.5V 800MA DDPAK

IC REG LINEAR 2.5V 800MA DDPAK

Supplier's Site Datasheet
IC REG LIN 2.5V 800MA DDPAK - 815-LP3964ES-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.5V 800MA DDPAK
815-LP3964ES-2.5/NOPB
IC REG LIN 2.5V 800MA DDPAK 815-LP3964ES-2.5/NOPB
IC REG LIN 2.5V 800MA DDPAK

IC REG LIN 2.5V 800MA DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3964ES-2.5/NOPB 128894-LP3964ES-2.5/NOPB LP3964ES-2.5/NOPB LP3964ES-2.5/NOPB-ND 776-LP3964ES-2.5/NOPB LP3964ES-2.5/NOPB LP3964ES-2.5/NOPB LP3964ES-2.5/NOPB LP3964ES-2.5/NOPB 815-LP3964ES-2.5/NOPB
Product Name LP3964 800mA Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3964ES-2.5/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 800mA LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LIN 2.5V 800MA DDPAK
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263 DPAK; TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data