The LP3965 is a 1.5A fast ultra low-dropout linear regulator with an adjustable output voltage, housed in a DDPAK/TO-263-5 package. It operates from a 2.5V to 7.0V input supply, maintains a dropout voltage of 380mV at 1.5A load current, and draws 5mA of ground pin current under full load. The device includes overtemperature and overcurrent protection, operates over a junction temperature range of -40°C to +125°C, and offers an output voltage accuracy of ±1.5% at room temperature. It features a sense pin for improved load regulation and a shutdown mode with quiescent current of 15µA.
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
1.5A Adj LDO, 7V In, TO-263, 1.5% Acc Product overview: LP3965ESX-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ESX-ADJ/NO
Manufacturer: Texas Instruments
Win Source Part Number: 113835-LP3965ESX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.216 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
PSRR: 60dB to 40dB (120Hz)
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
IC REG LINEAR POS ADJ 1.5A DDPAK
IC REG LINEAR POS ADJ 1.5A DDPAK
LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
IC REG LINEAR POS ADJ 1.5A DDPAK
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3965ESX-ADJ/NOPB | 776-LP3965ESX-ADJ/NOPB | 113835-LP3965ESX-ADJ/NOPB | LP3965ESX-ADJ/NOPBDKR-ND | LP3965ESX-ADJ/NOPB | LP3965ESX-ADJ/NOPB | LP3965ESX-ADJ/NOPB | LP3965ESX-ADJ/NOPB |
| Product Name | LP3965 1.5A Fast Ultra Low Dropout Linear Regulator | 1.5A 7V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3965ESX-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.22 to 5 volts | 5.1 volts | 1.22 volts | 1.22 to 5.1 volts | 1.22 volts | 1.22 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |