The LP5900SD-3.0/NOPB is a 150-mA ultra-low-noise low-dropout regulator designed for RF and analog circuits, requiring no bypass capacitor. It operates with an input voltage range of 2.5 V to 5.5 V and provides a fixed output voltage of 3.0 V with a tolerance of ±2%. The device comes in a 6-pin WSON package with an exposed thermal pad, measuring 2.50 mm × 2.20 mm nominally. It features a quiescent current of 25 µA when enabled, less than 1 µA when disabled, and a start-up time of 150 µs. The regulator offers 6.5 µV RMS output noise, 75 dB PSRR at 1 kHz, and a typical dropout voltage of 80 mV. It supports operation from −40°C to 125°C junction temperature and includes thermal-overload and short-circuit protection. Stability is achieved with 0.47-µF ceramic capacitors at input and output.
Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125
3V LDO Regulator, 150mA, Low Noise, 2.5V-5.5V In, 80mV Dropout Product overview: LP5900SD-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900SD-3.0/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2.2x2.5)
IC REG LINEAR 3V 150MA 6WSON
IC REG LINEAR 3V 150MA 6WSON
IC REG LINEAR 3V 150MA 6WSON
LDO Voltage Regulators Low-Noise 150mA LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5900SD-3.0/NOPB | 776-LP5900SD-3.0/NOPB | LP5900SD-3.0/NOPBDKR-ND | LP5900SD-3.0/NOPB | LP5900SD-3.0/NOPB | LP5900SD-3.0/NOPB | LP5900SD-3.0/NOPB | LP5900SD-3.0/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | 3V 150mA 2.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | |||||
| Output Voltage | 1.5 to 4.5 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | 3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |