Manufacturer: Texas Instruments
Win Source Part Number: 071921-LP3999ITLX-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.4V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 200μA
PSRR: 60dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
2.4V FIXED POSITIVE LDO REGULATOR, PBGA5, MICRO, SMD-5 Product overview: LP3999ITLX-2.4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.4V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3999ITLX-2.4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 071921-LP3999ITLX-2.4 | 699-LP3999ITLX-2.4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3999ITLX-2.4 | SMD 2.4V LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 5-DSBGA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |