Texas Instruments LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator LP3985ITLX-3.2/NOPB

Description
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator - LP3985ITLX-3.2/NOPB - Texas Instruments
Dallas, TX, United States
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator
LP3985ITLX-3.2/NOPB
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator LP3985ITLX-3.2/NOPB
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125

Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.2V 150mA 6V LDO Voltage Regulator IC
699-LP3985ITLX-3.2/NOPB
3.2V 150mA 6V LDO Voltage Regulator IC 699-LP3985ITLX-3.2/NOPB
3.2V 150mA LDO Regulator, Low Noise, 60mV Dropout, 2.5-6V In Product overview: LP3985ITLX-3.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150mA, 6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3985ITLX-3.2/N OPB can be used for catalog matching and distributor lookup.

3.2V 150mA LDO Regulator, Low Noise, 60mV Dropout, 2.5-6V In Product overview: LP3985ITLX-3.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150mA, 6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3985ITLX-3.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP3985ITLX-3.2/NOPB - 1056749-LP3985ITLX-3.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3985ITLX-3.2/NOPB
1056749-LP3985ITLX-3.2/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3985ITLX-3.2/NOPB 1056749-LP3985ITLX-3.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056749-LP3985ITLX-3 .2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 150μA to 250μA PSRR: 50dB to 40dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056749-LP3985ITLX-3.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 250μA
PSRR: 50dB to 40dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - LP3985ITLX-3.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3985ITLX-3.2/NOPB
Voltage Regulators - Linear LP3985ITLX-3.2/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3985ITLX-3.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3985ITLX-3.2/NOPB
PMIC - Voltage Regulators - Linear LP3985ITLX-3.2/NOPB
IC REG LINEAR 3.2V 150MA 5DSBGA

IC REG LINEAR 3.2V 150MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3985ITLX-3.2/NOPB 699-LP3985ITLX-3.2/NOPB 1056749-LP3985ITLX-3.2/NOPB LP3985ITLX-3.2/NOPB LP3985ITLX-3.2/NOPB
Product Name LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 3.2V 150mA 6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3985ITLX-3.2/NOPB Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 Other; 5-DSBGA Other; 5-WFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 3.2 volts 3.2 volts 3.2 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24103RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details