Fixed Positive LDO Regulator, 1.3V, CMOS, PBGA4
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1.01x1.29)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3991TL-1.3 | LP3991TL-1.3 |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; BGA4 | Other; 4-WFBGA, DSBGA |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 1.3 to ? volts |