LDO Voltage Regulator 2.6V 150mA 60mV Dropout 120uA Quiescent Product overview: LP3987ITLX-2.6/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 150mA, 120uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150mA, 120uA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3987ITLX-2.6/N
Manufacturer: Texas Instruments
Win Source Part Number: 923623-LP3987ITLX-2.
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Package: Reel - TR
Package: 5-WFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP3987
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA (1.41x1.08)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP3987ITLX-2.6, LP3987ITLX-2.6-ND
IC REG LINEAR 2.6V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.6V 150MA 5DSBGA
IC REG LINEAR FIXED POS LDO REG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-LP3987ITLX-2.6/NOPB | 923623-LP3987ITLX-2.6/NOPB | 815-LP3987ITLX-2.6/NOPB | LP3987ITLX-2.6/NOPB | LP3987ITLX-2.6/NOPB | LP3987ITLX-2.6/NOPB | LP3987ITLX-2.6/NOPB |
| Product Name | 2.6V 150mA 120uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3987ITLX-2.6/NOPB | IC REG LINEAR 2.6V 150MA 5DSBGA | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Output Voltage | 2.6 volts | 2.6 volts | 2.6 to ? volts | 2.6 to ? volts | 2.6 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.0600 volts | 0.0600 volts | |||||
| IQ | 1.20E-4 amps | 1.20E-4 amps | 1.20E-4 amps | 1.20E-4 amps |