Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 5V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 5V 150MA 5DSBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3985IBL-5.0TR-ND | LP3985IBL-5.0 | LP3985IBL-5.0 | LP3985IBL-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection | Enable |