The LP3988 is a 150-mA micropower ultra-low-dropout CMOS voltage regulator with a power-good output, designed for battery-powered portable applications. It operates from a 2.5-V to 6-V input and maintains a dropout voltage of 80 mV at full load. The device features a shutdown quiescent current of no more than 1 µA, a turn-on time of 100 µs, and operates over a junction temperature range of -40°C to +125°C. It is available in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm, and is stable with ceramic or high-quality tantalum capacitors. The regulator includes an enable input, thermal shutdown, and short-circuit current limit. The LP3988IMF-3.0/NOPB variant provides a fixed 3.0-V output voltage.
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 131451-LP3988IMF-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 120μA to 200μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
Fixed Positive LDO Regulator, 3V, 0.15V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LP3988 MICROPOWER, 150-MA ULTRA- Product overview: LP3988IMF-3.0/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3988IMF-3.0/NO
IC REG LINEAR 3V 150MA SOT23-5
IC REG LINEAR 3V 150MA SOT23-5
LDO Voltage Regulators 150Ma Adj CMOS LDO Regulator W/ Flag
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3988IMF-3.0/NOPB | 131451-LP3988IMF-3.0/NOPB | LP3988IMF-3.0/NOPB | LP3988IMF-3.0/NOPBCT-ND | 776-LP3988IMF-3.0/NOPB | LP3988IMF-3.0/NOPB | LP3988IMF-3.0/NOPB | LP3988IMF-3.0/NOPB | LP3988IMF-3.0/NOPB |
| Product Name | LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good | PMIC - PMIC - Voltage Regulators - Linear - LP3988IMF-3.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Bulk | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Enable, Power Good | Over Temperature, Short Circuit | Enable, Power Good | |||||
| Output Voltage | 1.8 to 3.3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |