The LP3962EMP-3.3/NOPB is a 1.5A fast ultra low-dropout linear regulator with a fixed 3.3V output voltage, housed in a 5-pin SOT-223 package. It operates from a 2.5V to 7.0V input supply and maintains an output voltage accuracy of ±1.5% at room temperature. Quiescent current is typically 5mA at full load and 15µA in shutdown mode. The device includes overtemperature and overcurrent protection, with a junction temperature range of -40°C to +125°C. It features an error flag output that activates when the output voltage drops 10% below nominal. The package is designed for surface-mount mounting with a thermal pad for improved heat dissipation.
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, BICMOS, PDSO5
Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, BICMOS, PDSO5
1.5A 3.3V LDO Regulator, 1.5% Acc, SOT-223, 7V In Product overview: LP3962EMP-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 3.3V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3.3V, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962EMP-3.3/NO
Manufacturer: Texas Instruments
Win Source Part Number: 779848-LP3962EMP-3.3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-5, TO-261AB
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP3962
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA ~ 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: SOT-223-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): NCP565MN33T2G; AME8815AEBT330Z; EZ1588CM-3.3TRT; RT9183L-33CM;
Introduction Date: March 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
IC REG LINEAR 3.3V 1.5A SOT223-5
LDO Voltage Regulators 1.5A Fast Ultra LDO Linear Reg
IC REG LINEAR 3.3V 1.5A SOT223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3962EMP-3.3/NOPB | LP3962EMP-3.3/NOPB | 776-LP3962EMP-3.3/NOPB | 779848-LP3962EMP-3.3/NOPB | LP3962EMP-3.3/NOPBTR-ND | LP3962EMP-3.3/NOPB | LP3962EMP-3.3/NOPB | LP3962EMP-3.3/NOPB | LP3962EMP-3.3/NOPB |
| Product Name | LP3962 1.5A Fast Ultra Low Dropout Linear Regulator | 1.5A 3.3V 7V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-3.3/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; SOT-223-5 | Other; SOT-223 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.8 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |