Texas Instruments SMD LDO Voltage Regulator IC LP3991TLX-2.8

Description
FIXED POSITIVE LDO REGULATOR, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO SMD-4 Product overview: LP3991TLX-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-2.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED POSITIVE LDO REGULATOR, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO SMD-4 Product overview: LP3991TLX-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-2.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD LDO Voltage Regulator IC
699-LP3991TLX-2.8
SMD LDO Voltage Regulator IC 699-LP3991TLX-2.8
FIXED POSITIVE LDO REGULATOR, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO SMD-4 Product overview: LP3991TLX-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-2.8 can be used for catalog matching and distributor lookup.

FIXED POSITIVE LDO REGULATOR, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO SMD-4 Product overview: LP3991TLX-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-2.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.8 - 071917-LP3991TLX-2.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.8
071917-LP3991TLX-2.8
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.8 071917-LP3991TLX-2.8
Manufacturer: Texas Instruments Win Source Part Number: 071917-LP3991TLX-2.8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.075V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA Maximum Input Voltage: 4V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.16V @ 300mA Operating Supply Current: 100μA to 225μA PSRR: 65dB (1kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071917-LP3991TLX-2.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.075V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.16V @ 300mA
Operating Supply Current: 100μA to 225μA
PSRR: 65dB (1kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3991TLX-2.8 071917-LP3991TLX-2.8
Product Name SMD LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.8
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.8 volts 2.8 volts
IOUT 0.3000 amps 0.3000 amps
Dropout Voltage 0.0750 volts 0.1600 volts
IQ 1.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6261KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details