Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
IC REG LINEAR 3.1V 150MA 4DSBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3984ITP-3.1/NOPB | LP3984ITP-3.1/NOPB |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 4-UFBGA, DSBGA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.1 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps |