IC REG LIN 3.1V/3.3V 150MA 8USMD Product overview: LP3986BL-3133 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 3.3V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3986BL-3133 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1159731-LP3986BL-313
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 320 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.1V, 3.3V
Package / Case: 8-TFBGA
Supplier Device Package: 8-µSMD (1.57x1.57)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 50dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 130 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP3986BL-3133TR,LP39
Base Product Number: LP3986
Voltage Dropout (Max): 0.1V @ 150mA
IC REG LIN 3.1V/3.3V 150MA 8USMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP3986BL-3133 | 1159731-LP3986BL-3133 | LP3986BL-3133 |
| Product Name | 3.1V 3.3V 150MA LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; VFBGA | Other; Tape & Reel (TR),Cut Tape (CT) | |
| Output Voltage | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.0600 volts | 0.1000 volts | |
| IQ | 7.50E-5 amps | 1.30E-4 amps |