Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-1.2 LP3991TLX-1.2

Description
Manufacturer: Texas Instruments Win Source Part Number: 206527-LP3991TLX-1.2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA Maximum Input Voltage: 4V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.16V @ 300mA Operating Supply Current: 100μA to 225μA PSRR: 65dB (1kHz) Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206527-LP3991TLX-1.2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA Maximum Input Voltage: 4V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.16V @ 300mA Operating Supply Current: 100μA to 225μA PSRR: 65dB (1kHz) Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-1.2 - 206527-LP3991TLX-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-1.2
206527-LP3991TLX-1.2
PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-1.2 206527-LP3991TLX-1.2
Manufacturer: Texas Instruments Win Source Part Number: 206527-LP3991TLX-1.2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA Maximum Input Voltage: 4V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.16V @ 300mA Operating Supply Current: 100μA to 225μA PSRR: 65dB (1kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 206527-LP3991TLX-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.16V @ 300mA
Operating Supply Current: 100μA to 225μA
PSRR: 65dB (1kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
SMD LDO Voltage Regulator IC
699-LP3991TLX-1.2
SMD LDO Voltage Regulator IC 699-LP3991TLX-1.2
FIXED POSITIVE LDO REGULATOR, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO SMD-4 Product overview: LP3991TLX-1.2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-1.2 can be used for catalog matching and distributor lookup.

FIXED POSITIVE LDO REGULATOR, PBGA4, 0.963 X 1.446 MM, LEAD FREE, MICRO SMD-4 Product overview: LP3991TLX-1.2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3991TLX-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 206527-LP3991TLX-1.2 699-LP3991TLX-1.2
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-1.2 SMD LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 4-DSBGA
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details